Welwyn Components, Ltd. Wirewound Resistor, 12 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-12RJI

Description
WIREWOUND RESISTOR, 12 OHM, 25W, 5%; Resistance:12ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 12 OHM, 25W, 5%; Resistance:12ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 12 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5400 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5400
Wirewound Resistor, 12 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5400
WIREWOUND RESISTOR, 12 OHM, 25W, 5%; Resistance:12ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 25W, 5%; Resistance:12ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5400
Product Name Wirewound Resistor, 12 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 12 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details