Welwyn Components, Ltd. Wirewound Resistor, 120 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-120RJI

Description
WIREWOUND RESISTOR, 120 OHM, 25W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 120 OHM, 25W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 120 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5401 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5401
Wirewound Resistor, 120 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5401
WIREWOUND RESISTOR, 120 OHM, 25W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 25W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Wh Series, 120 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2837 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 120 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2837
Through Hole Wirewound Resistor, Wh Series, 120 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2837
Through Hole Wirewound Resistor, WH Series, 120 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 120 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5401 98K2837
Product Name Wirewound Resistor, 120 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Wh Series, 120 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 120 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers