Welwyn Components, Ltd. Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-10RJI

Description
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5398 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5398
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5398
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2835 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2835
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2835
Through Hole Wirewound Resistor, WH Series, 10 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 10 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5398 98K2835
Product Name Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details