Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 10 Kohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH25-10KJI

Description
Through Hole Wirewound Resistor, WH Series, 10 kohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 10 kohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 10 Kohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 63K9131 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 10 Kohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
63K9131
Through Hole Wirewound Resistor, Wh Series, 10 Kohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 63K9131
Through Hole Wirewound Resistor, WH Series, 10 kohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 10 kohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5397 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5397
Wirewound Resistor, 10Kohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5397
WIREWOUND RESISTOR, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63K9131 78R5397
Product Name Through Hole Wirewound Resistor, Wh Series, 10 Kohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn Wirewound Resistor, 10Kohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details