Welwyn Components, Ltd. Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-100RJI

Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5399 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5399
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5399
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, Wh Series, 100 Ohm, 25 W, 5%, 560 V Rohs Compliant Tt Electronics/welwyn - 98K2836 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Wh Series, 100 Ohm, 25 W, 5%, 560 V Rohs Compliant Tt Electronics/welwyn
98K2836
Through Hole Resistor, Wh Series, 100 Ohm, 25 W, 5%, 560 V Rohs Compliant Tt Electronics/welwyn 98K2836
Through Hole Resistor, WH Series, 100 ohm, 25 W, 5%, 560 V RoHS Compliant: Yes

Through Hole Resistor, WH Series, 100 ohm, 25 W, 5%, 560 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5399 98K2836
Product Name Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Through Hole Resistor, Wh Series, 100 Ohm, 25 W, 5%, 560 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details