Welwyn Components, Ltd. Resistor, Wirewound, 1R, 5%, Screw; Resistance Tt Electronics/welwyn WH200-1R0JI

Description
RESISTOR, WIREWOUND, 1R, 5%, SCREW; Resistance:1ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 1R, 5%, SCREW; Resistance:1ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1R, 5%, Screw; Resistance Tt Electronics/welwyn - 46R5087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1R, 5%, Screw; Resistance Tt Electronics/welwyn
46R5087
Resistor, Wirewound, 1R, 5%, Screw; Resistance Tt Electronics/welwyn 46R5087
RESISTOR, WIREWOUND, 1R, 5%, SCREW; Resistance:1ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1R, 5%, SCREW; Resistance:1ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5087
Product Name Resistor, Wirewound, 1R, 5%, Screw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details