Welwyn Components, Ltd. Resistor, 200W, 5%, 150R; Resistance Tt Electronics/welwyn WH200-150RJI

Description
RESISTOR, 200W, 5%, 150R; Resistance:150ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200W, 5%, 150R; Resistance:150ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200W, 5%, 150R; Resistance Tt Electronics/welwyn - 46R5090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200W, 5%, 150R; Resistance Tt Electronics/welwyn
46R5090
Resistor, 200W, 5%, 150R; Resistance Tt Electronics/welwyn 46R5090
RESISTOR, 200W, 5%, 150R; Resistance:150ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, 200W, 5%, 150R; Resistance:150ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5090
Product Name Resistor, 200W, 5%, 150R; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details