Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 200 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH200-10RJI

Description
Through Hole Wirewound Resistor, WH Series, 10 ohm, 200 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 10 ohm, 200 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 200 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5088 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 200 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5088
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 200 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5088
Through Hole Wirewound Resistor, WH Series, 10 ohm, 200 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 10 ohm, 200 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5088
Product Name Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 200 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers