Welwyn Components, Ltd. Resistor, Wirewound, 100R, 5%, 1.9Kv; Resistance Tt Electronics/welwyn WH200-100RJI

Description
RESISTOR, WIREWOUND, 100R, 5%, 1.9KV; Resistance:100ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 100R, 5%, 1.9KV; Resistance:100ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 100R, 5%, 1.9Kv; Resistance Tt Electronics/welwyn - 46R5089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100R, 5%, 1.9Kv; Resistance Tt Electronics/welwyn
46R5089
Resistor, Wirewound, 100R, 5%, 1.9Kv; Resistance Tt Electronics/welwyn 46R5089
RESISTOR, WIREWOUND, 100R, 5%, 1.9KV; Resistance:100ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100R, 5%, 1.9KV; Resistance:100ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5089
Product Name Resistor, Wirewound, 100R, 5%, 1.9Kv; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details