The Through Hole Wirewound Resistor, WH Series, with a resistance value of 0.68 Ohm and a power rating of 100 W, is designed for high power dissipation applications. It features a tolerance of 5% and a temperature coefficient of resistance (TCR) of 100 ppm/°C. This resistor is constructed with an all-welded design, ensuring reliability in severe environments, and is suitable for excellent thermal conductivity when mounted to a heatsink. The product is RoHS compliant, adhering to EU directives regarding hazardous substances. It is capable of operating within an ambient temperature range of -55°C to 200°C and has an isolation voltage of 1500 V. The resistor is packaged in plastic bags and boxed for protection during transport.
Through Hole Wirewound Resistor, WH Series, 0.68 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46R5057 |
| Product Name | Through Hole Wirewound Resistor, Wh Series, 0.68 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |