Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 33 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH100-33RJI

Description
Through Hole Wirewound Resistor, WH Series, 33 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 33 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 33 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5076 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 33 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5076
Through Hole Wirewound Resistor, Wh Series, 33 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5076
Through Hole Wirewound Resistor, WH Series, 33 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 33 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5076
Product Name Through Hole Wirewound Resistor, Wh Series, 33 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details