Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 330 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH100-330RJI

Description
Through Hole Wirewound Resistor, WH Series, 330 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 330 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 330 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5077 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 330 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5077
Through Hole Wirewound Resistor, Wh Series, 330 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5077
Through Hole Wirewound Resistor, WH Series, 330 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 330 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5077
Product Name Through Hole Wirewound Resistor, Wh Series, 330 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers