Welwyn Components, Ltd. Resistor, 2.7 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn WH100-2R7JI

Description
RESISTOR, 2.7 OHM, 100W, 0.05, SOLDER LUG; Resistance:2.7ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2.7 OHM, 100W, 0.05, SOLDER LUG; Resistance:2.7ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2.7 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn - 46R5071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.7 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn
46R5071
Resistor, 2.7 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn 46R5071
RESISTOR, 2.7 OHM, 100W, 0.05, SOLDER LUG; Resistance:2.7ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, 2.7 OHM, 100W, 0.05, SOLDER LUG; Resistance:2.7ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5071
Product Name Resistor, 2.7 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details