Welwyn Components, Ltd. Resistor, 1 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn WH100-1R0JI

Description
RESISTOR, 1 OHM, 100W, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
RESISTOR, 1 OHM, 100W, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn - 46R5060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn
46R5060
Resistor, 1 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn 46R5060
RESISTOR, 1 OHM, 100W, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, 1 OHM, 100W, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5060
Product Name Resistor, 1 Ohm, 100W, 0.05, Solder Lug; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A820RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details