Welwyn Components, Ltd. Wirewound Resistor,solder Lug,12 Ohm,100 W; Resistance Tt Electronics/welwyn WH100-12RJI

Description
WIREWOUND RESISTOR,SOLDER LUG,12 OHM,100 W; Resistance:12ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR,SOLDER LUG,12 OHM,100 W; Resistance:12ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor,solder Lug,12 Ohm,100 W; Resistance Tt Electronics/welwyn - 46R5065 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor,solder Lug,12 Ohm,100 W; Resistance Tt Electronics/welwyn
46R5065
Wirewound Resistor,solder Lug,12 Ohm,100 W; Resistance Tt Electronics/welwyn 46R5065
WIREWOUND RESISTOR,SOLDER LUG,12 OHM,100 W; Resistance:12ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR,SOLDER LUG,12 OHM,100 W; Resistance:12ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5065
Product Name Wirewound Resistor,solder Lug,12 Ohm,100 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 12 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details