Welwyn Components, Ltd. Resistor, Wirewound, 120R, 5%, Axial; Resistance Tt Electronics/welwyn WH100-120RJI

Description
RESISTOR, WIREWOUND, 120R, 5%, AXIAL; Resistance:120ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 120R, 5%, AXIAL; Resistance:120ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 120R, 5%, Axial; Resistance Tt Electronics/welwyn - 46R5066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 120R, 5%, Axial; Resistance Tt Electronics/welwyn
46R5066
Resistor, Wirewound, 120R, 5%, Axial; Resistance Tt Electronics/welwyn 46R5066
RESISTOR, WIREWOUND, 120R, 5%, AXIAL; Resistance:120ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 120R, 5%, AXIAL; Resistance:120ohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5066
Product Name Resistor, Wirewound, 120R, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 120 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details