Welwyn Components, Ltd. Wirewound Resistor, 0.25 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn WH10-R25JI

Description
WIREWOUND RESISTOR, 0.25 OHM, 15W, 5%; Resistance:0.25ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.25 OHM, 15W, 5%; Resistance:0.25ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.25 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn - 78R5363 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn
78R5363
Wirewound Resistor, 0.25 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn 78R5363
WIREWOUND RESISTOR, 0.25 OHM, 15W, 5%; Resistance:0.25ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 15W, 5%; Resistance:0.25ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5363
Product Name Wirewound Resistor, 0.25 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2500 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers