The Through Hole Wirewound Resistor, WH Series, with a resistance value of 2.2 ohms and a power rating of 15 watts, features a tolerance of 5% and a temperature coefficient of resistance (TCR) of 50 ppm/°C. This resistor is designed for high power dissipation and is suitable for severe environments due to its robust construction. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is constructed with a high purity ceramic substrate and is housed in an aluminum casing for optimal thermal conductivity. It is rated for operation in ambient temperatures ranging from -55°C to 200°C. The isolation voltage is 1500 volts, making it suitable for various applications requiring reliable performance.
Through Hole Wirewound Resistor, WH Series, 2.2 ohm, 15 W, 5%, 50ppm/ C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 98K2801 |
| Product Name | Through Hole Wirewound Resistor, Wh Series, 2.2 Ohm, 15 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |