Welwyn Components, Ltd. Through Hole Resistor, Wh Series, 22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WH10-22RJI

Description
Through Hole Resistor, WH Series, 22 ohm, 15 W, 5%, 265 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Resistor, WH Series, 22 ohm, 15 W, 5%, 265 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Resistor, WH Series, with a resistance value of 22 Ohms, is rated for a power dissipation of 15 Watts and has a tolerance of 5%. It is designed to operate at a maximum voltage of 265 Volts and is compliant with RoHS standards. This resistor features an axial leaded configuration, making it suitable for through-hole mounting applications. The WH Series is known for its robust construction, which includes a high-purity ceramic substrate and an aluminum housing that enhances thermal conductivity. The resistor is suitable for use in various environments and applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Through Hole Resistor, WH Series, with a resistance value of 22 Ohms, is rated for a power dissipation of 15 Watts and has a tolerance of 5%. It is designed to operate at a maximum voltage of 265 Volts and is compliant with RoHS standards. This resistor features an axial leaded configuration, making it suitable for through-hole mounting applications. The WH Series is known for its robust construction, which includes a high-purity ceramic substrate and an aluminum housing that enhances thermal conductivity. The resistor is suitable for use in various environments and applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistor, Wh Series, 22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K2803 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Wh Series, 22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K2803
Through Hole Resistor, Wh Series, 22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K2803
Through Hole Resistor, WH Series, 22 ohm, 15 W, 5%, 265 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, WH Series, 22 ohm, 15 W, 5%, 265 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2803
Product Name Through Hole Resistor, Wh Series, 22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details