Welwyn Components, Ltd. Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn WH10-20RJI

Description
WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn - 78R5375 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn
78R5375
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn 78R5375
WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Wh Series, 20 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2802 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 20 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2802
Through Hole Wirewound Resistor, Wh Series, 20 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2802
Through Hole Wirewound Resistor, WH Series, 20 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 20 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5375 98K2802
Product Name Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Wh Series, 20 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 20 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details