Welwyn Components, Ltd. Resistor, 15W 5% 12R; Resistance Tt Electronics/welwyn WH10-12RJI

Description
RESISTOR, 15W 5% 12R; Resistance:12ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15W 5% 12R; Resistance:12ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15W 5% 12R; Resistance Tt Electronics/welwyn - 98K2795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15W 5% 12R; Resistance Tt Electronics/welwyn
98K2795
Resistor, 15W 5% 12R; Resistance Tt Electronics/welwyn 98K2795
RESISTOR, 15W 5% 12R; Resistance:12ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 15W 5% 12R; Resistance:12ohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2795
Product Name Resistor, 15W 5% 12R; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers