Welwyn Components, Ltd. Resistor, Thick Film, 25R, 10%, Radial; Resistance Tt Electronics/welwyn WDBR5T-25RKT

Description
RESISTOR, THICK FILM, 25R, 10%, RADIAL; Resistance:25ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 25R, 10%, RADIAL; Resistance:25ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 25R, 10%, Radial; Resistance Tt Electronics/welwyn - 15J0751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 25R, 10%, Radial; Resistance Tt Electronics/welwyn
15J0751
Resistor, Thick Film, 25R, 10%, Radial; Resistance Tt Electronics/welwyn 15J0751
RESISTOR, THICK FILM, 25R, 10%, RADIAL; Resistance:25ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 25R, 10%, RADIAL; Resistance:25ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15J0751
Product Name Resistor, Thick Film, 25R, 10%, Radial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 25 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details