Welwyn Components, Ltd. Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn WDBR5-47RKT

Description
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn - 71P4646 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
71P4646
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn 71P4646
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71P4646
Product Name Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details