The WDBR Series Through Hole Thick Film Resistor features a resistance value of 150 ohms and a power rating of 5 kW. It has a tolerance of 10% and a dielectric withstand voltage of 2.5 kV, making it suitable for high-voltage applications. The resistor is RoHS compliant and constructed with a non-flammable material. It is designed for low inductance and high isolation, ensuring reliability even under overload conditions. The resistor can be mounted on a heatsink with a thermal resistance of 0.53°C/W and is ideal for applications such as dynamic braking, inrush limiting, and snubber circuits. Various termination options are available, including solder pads, flying leads, and push-on connectors. The ambient temperature range for operation is from -55°C to +200°C.
Through Hole Thick Film Resistor, WDBR Series, 150 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 71P4644 |
| Product Name | Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |