Welwyn Components, Ltd. Resistor, 12 Ohm, 270W, ±10%; Resistance Tt Electronics/welwyn WDBR5-12RKT

Description
RESISTOR, 12 OHM, 270W, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500, +600ppm/°C; Qualification:- RoHS Compliant: Yes
Description
RESISTOR, 12 OHM, 270W, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500, +600ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12 Ohm, 270W, ±10%; Resistance Tt Electronics/welwyn - 71P4643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12 Ohm, 270W, ±10%; Resistance Tt Electronics/welwyn
71P4643
Resistor, 12 Ohm, 270W, ±10%; Resistance Tt Electronics/welwyn 71P4643
RESISTOR, 12 OHM, 270W, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500, +600ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 12 OHM, 270W, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500, +600ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71P4643
Product Name Resistor, 12 Ohm, 270W, ±10%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 12 ohms
Tolerance 10 +/- %
Temperature Coefficient 500 to 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers