The WDBR Series Through Hole Thick Film Resistor is designed for high power applications, featuring a resistance value of 100 ohms and a power rating of 5 kW. It has a tolerance of 10% and can withstand a dielectric voltage of up to 2.5 kV. This resistor is RoHS compliant and constructed with a non-flammable material, ensuring safety and reliability in various applications. It is suitable for dynamic braking, inrush limiting, and snubber circuits, and offers low inductance characteristics. The resistor can be mounted on a heatsink and is available with various termination options, including solder pads, flying leads, and push-on connectors. The ambient temperature range for operation is from -55°C to +200°C, making it versatile for different environmental conditions.
Through Hole Thick Film Resistor, WDBR Series, 100 ohm, 5 kW, 10%, 2.5 kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 71P4642 |
| Product Name | Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |