Welwyn Components, Ltd. Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn WDBR2-47RKT

Description
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn - 24M9141 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
24M9141
Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn 24M9141
Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, WDBR Series, 47 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9141
Product Name Through Hole Thick Film Resistor, Wdbr Series, 47 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details