Welwyn Components, Ltd. Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn WDBR2-150RKT

Description
Through Hole Thick Film Resistor, WDBR Series, 150 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, WDBR Series, 150 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn - 24M9139 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
24M9139
Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn 24M9139
Through Hole Thick Film Resistor, WDBR Series, 150 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, WDBR Series, 150 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9139
Product Name Through Hole Thick Film Resistor, Wdbr Series, 150 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details