Welwyn Components, Ltd. Resistor, 12 Ohm, 2Kw, ±10%; Resistance Tt Electronics/welwyn WDBR2-12RKT

Description
RESISTOR, 12 OHM, 2kW, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes
Description
RESISTOR, 12 OHM, 2kW, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12 Ohm, 2Kw, ±10%; Resistance Tt Electronics/welwyn - 24M9138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12 Ohm, 2Kw, ±10%; Resistance Tt Electronics/welwyn
24M9138
Resistor, 12 Ohm, 2Kw, ±10%; Resistance Tt Electronics/welwyn 24M9138
RESISTOR, 12 OHM, 2kW, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes

RESISTOR, 12 OHM, 2kW, ±10%; Resistance:12ohm; Product Range:WDBR Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/°C to +600ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9138
Product Name Resistor, 12 Ohm, 2Kw, ±10%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 12 ohms
Tolerance 10 +/- %
Temperature Coefficient 500 to 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers