Welwyn Components, Ltd. Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn WDBR2-100RKT

Description
Through Hole Thick Film Resistor, WDBR Series, 100 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, WDBR Series, 100 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn - 24M9137 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
24M9137
Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn 24M9137
Through Hole Thick Film Resistor, WDBR Series, 100 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, WDBR Series, 100 ohm, 2 kW, 10%, 2.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9137
Product Name Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 2 Kw, 10%, 2.5 Kv Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details