Welwyn Components, Ltd. Resistor, 47 Ohm, 1.5Kw, ±10%; Resistance Tt Electronics/welwyn WDBR1-47RKT

Description
RESISTOR, 47 OHM, 1.5kW, ±10%; Resistance:47ohm; Product Range:WDBR Series; Power Rating:1.5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47 OHM, 1.5kW, ±10%; Resistance:47ohm; Product Range:WDBR Series; Power Rating:1.5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47 Ohm, 1.5Kw, ±10%; Resistance Tt Electronics/welwyn - 24M9136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47 Ohm, 1.5Kw, ±10%; Resistance Tt Electronics/welwyn
24M9136
Resistor, 47 Ohm, 1.5Kw, ±10%; Resistance Tt Electronics/welwyn 24M9136
RESISTOR, 47 OHM, 1.5kW, ±10%; Resistance:47ohm; Product Range:WDBR Series; Power Rating:1.5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes

RESISTOR, 47 OHM, 1.5kW, ±10%; Resistance:47ohm; Product Range:WDBR Series; Power Rating:1.5kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/°C to +600ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9136
Product Name Resistor, 47 Ohm, 1.5Kw, ±10%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 47 ohms
Tolerance 10 +/- %
Temperature Coefficient 500 to 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details