Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-820RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2774, features a resistance value of 820 ohms and a power rating of 250 mW. It has a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations, providing durability and reliability. It is suitable for a wide range of applications in electronic circuits where precise resistance values are required.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2774, features a resistance value of 820 ohms and a power rating of 250 mW. It has a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations, providing durability and reliability. It is suitable for a wide range of applications in electronic circuits where precise resistance values are required.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2774
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2774
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2774
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details