Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-68KFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2761, has a resistance value of 68 kΩ and a power rating of 250 mW. It features a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations, providing durability and reliability. The resistor is suitable for a wide range of applications, particularly in automotive and industrial electronics, due to its AEC-Q200 qualification.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2761, has a resistance value of 68 kΩ and a power rating of 250 mW. It features a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations, providing durability and reliability. The resistor is suitable for a wide range of applications, particularly in automotive and industrial electronics, due to its AEC-Q200 qualification.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2761
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2761
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2761
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details