RES, 510R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 510 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC2854 | 98K2750 |
| Product Name | Res, 510R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 510 ohms | |
| Tolerance | 1 +/- % |