Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-4K7FI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 68X3455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
68X3455
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 68X3455
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 98K2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
98K2736
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 98K2736
RES, THICK FILM, 4K7, 1%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 68X3455 98K2736
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details