Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-43KFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 43 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 43 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2737 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2737
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2737
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 43 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 43 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2737
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details