Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-36RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 36 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 36 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2728 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2728
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2728
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 36 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 36 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2848
Res, 36R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2848
RES, 36R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 36R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 98K2728 12AC2848
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Res, 36R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details