Welwyn Components, Ltd. Res, 330K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn WCR1206-330KFI

Description
RES, 330K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 330K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2847
Res, 330K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2847
RES, 330K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2725
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2725
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 330 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 330 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2847 98K2725
Product Name Res, 330K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers