Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 27 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-27RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 27 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 27 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 27 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 27 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2711
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 27 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2711
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 27 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 27 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2843
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2843
RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 98K2711 12AC2843
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 27 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details