Welwyn Components, Ltd. Res, 24K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn WCR1206-24KFI

Description
RES, 24K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2840
Res, 24K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2840
RES, 24K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2706 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2706
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2706
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 24 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 24 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2840 98K2706
Product Name Res, 24K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers