Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-160RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2688, has a resistance value of 160 ohms and a power rating of 250 mW at 70°C. It features a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations of silver-palladium, nickel, and tin. It is designed for excellent reliability and is suitable for various applications requiring surface mount technology. The resistor is available in standard tape packaging for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2688, has a resistance value of 160 ohms and a power rating of 250 mW at 70°C. It features a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate with a ruthenium oxide resistance element and plated terminations of silver-palladium, nickel, and tin. It is designed for excellent reliability and is suitable for various applications requiring surface mount technology. The resistor is available in standard tape packaging for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2688 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2688
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2688
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2688
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details