Welwyn Components, Ltd. SMD 0 Ohm Resistor WCR0805-R005JI

Description
Res Thick Film 0805 0 Ohm Pad SMD T/R Product overview: WCR0805-R005JI from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-R005JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 0 Ohm Pad SMD T/R Product overview: WCR0805-R005JI from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-R005JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0 Ohm Resistor - 52-WCR0805-R005JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm Resistor
52-WCR0805-R005JI
SMD 0 Ohm Resistor 52-WCR0805-R005JI
Res Thick Film 0805 0 Ohm Pad SMD T/R Product overview: WCR0805-R005JI from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-R005JI can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0 Ohm Pad SMD T/R Product overview: WCR0805-R005JI from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-R005JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WCR0805-R005JI - 1104575-WCR0805-R005JI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WCR0805-R005JI
1104575-WCR0805-R005JI
Chip Resistor - Surface Mount - WCR0805-R005JI 1104575-WCR0805-R005JI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104575-WCR0805-R005 JI Packaging: Cut Tape Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 0 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): RC0805JR-070RL; AC0805JR-070RL; RC0805JR-100RL; ERJ-6GEY0R00V; ERJ-S060R00V; MCR10EZPJ000WCR0805R 005JI; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104575-WCR0805-R005JI
Packaging: Cut Tape
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 0 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): RC0805JR-070RL; AC0805JR-070RL; RC0805JR-100RL; ERJ-6GEY0R00V; ERJ-S060R00V; MCR10EZPJ000WCR0805R005JI;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
Res, Thick Film, 0R005, 5%, 150V, 0805; Resistor Case / Package Tt Electronics/welwyn - 98K2594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R005, 5%, 150V, 0805; Resistor Case / Package Tt Electronics/welwyn
98K2594
Res, Thick Film, 0R005, 5%, 150V, 0805; Resistor Case / Package Tt Electronics/welwyn 98K2594
RES, THICK FILM, 0R005, 5%, 150V, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:WCR Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R005, 5%, 150V, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:WCR Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Tt Electronics/welwyn - 68X3418 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Tt Electronics/welwyn
68X3418
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Tt Electronics/welwyn 68X3418
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 0 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 0 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 5%, 0.125W, 0805, Reel Tt Electronics/welwyn - 51AK9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 5%, 0.125W, 0805, Reel Tt Electronics/welwyn
51AK9530
Res, 0R0, 5%, 0.125W, 0805, Reel Tt Electronics/welwyn 51AK9530
RES, 0R0, 5%, 0.125W, 0805, REEL

RES, 0R0, 5%, 0.125W, 0805, REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WCR0805-R005JI 1104575-WCR0805-R005JI 98K2594 68X3418 51AK9530
Product Name SMD 0 Ohm Resistor Chip Resistor - Surface Mount - WCR0805-R005JI Res, Thick Film, 0R005, 5%, 150V, 0805; Resistor Case / Package Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 0R0, 5%, 0.125W, 0805, Reel Tt Electronics/welwyn
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.0 ohms 0.0 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers