Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-6K8FI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2646
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2646
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 68X3436 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
68X3436
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 68X3436
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 6.8 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2646
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details