Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-68KFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2647, features a resistance value of 68 kΩ with a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate and wrap-around terminations for enhanced reliability. It is suitable for a wide range of applications, particularly in automotive and industrial electronics, due to its AEC-Q200 qualification. The resistor is available in standard tape packaging for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2647, features a resistance value of 68 kΩ with a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, ensuring it meets environmental regulations. The construction includes a high alumina substrate and wrap-around terminations for enhanced reliability. It is suitable for a wide range of applications, particularly in automotive and industrial electronics, due to its AEC-Q200 qualification. The resistor is available in standard tape packaging for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2647
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2647
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2827
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2827
RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:WCR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:WCR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 98K2647 12AC2827
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details