Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-390KFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 390 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 390 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2634
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2634
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 390 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 390 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2826
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2826
RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:WCR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:WCR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 98K2634 12AC2826
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details