Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-2K2FI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 68X3426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
68X3426
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 68X3426
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2616
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2616
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3426
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details