Welwyn Components, Ltd. SMD 270 Ohm 0.125W 8W Resistor WCR0805-270RFI

Description
Res Thick Film 0805 270 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: WCR0805-270RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-270RFI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 270 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: WCR0805-270RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-270RFI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270 Ohm 0.125W 8W Resistor - 52-WCR0805-270RFI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 0.125W 8W Resistor
52-WCR0805-270RFI
SMD 270 Ohm 0.125W 8W Resistor 52-WCR0805-270RFI
Res Thick Film 0805 270 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: WCR0805-270RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-270RFI can be used for catalog matching and distributor lookup.

Res Thick Film 0805 270 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: WCR0805-270RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0805-270RFI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WCR0805-270RFI - 1104574-WCR0805-270RFI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WCR0805-270RFI
1104574-WCR0805-270RFI
Chip Resistor - Surface Mount - WCR0805-270RFI 1104574-WCR0805-270RFI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104574-WCR0805-270R FI Packaging: Cut Tape Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 270 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): MCPWR05FTFW2700; MC01W08051270R; CRCW0805270RFKEA; RC0805FR-07270RL; RK73H2ATTD2700F; CRG0805F270R; AC0805FR-07270RL; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104574-WCR0805-270RFI
Packaging: Cut Tape
Voltage Rating: 100 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 270 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): MCPWR05FTFW2700; MC01W08051270R; CRCW0805270RFKEA; RC0805FR-07270RL; RK73H2ATTD2700F; CRG0805F270R; AC0805FR-07270RL;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2625
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2625
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 85X2335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
85X2335
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 85X2335
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WCR0805-270RFI 1104574-WCR0805-270RFI 98K2625
Product Name SMD 270 Ohm 0.125W 8W Resistor Chip Resistor - Surface Mount - WCR0805-270RFI Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers