Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-100RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 68X3424, features a resistance value of 100 ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, ensuring it meets environmental standards. The construction includes a high alumina substrate with a ruthenium oxide resistance element, providing excellent reliability. The resistor is suitable for a wide range of applications and is available in various sizes, making it versatile for different circuit designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 68X3424, features a resistance value of 100 ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, ensuring it meets environmental standards. The construction includes a high alumina substrate with a ruthenium oxide resistance element, providing excellent reliability. The resistor is suitable for a wide range of applications and is available in various sizes, making it versatile for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 68X3424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
68X3424
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 68X3424
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 98K2603 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
98K2603
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 98K2603
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3424
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details