Welwyn Components, Ltd. Chip Resistor - Surface Mount - WCR0603-R005JI WCR0603-R005JI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104547-WCR0603-R005 JI Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 0 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603SAF0000T5EWCR0 603R005JI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104547-WCR0603-R005 JI Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 0 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603SAF0000T5EWCR0 603R005JI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WCR0603-R005JI - 1104547-WCR0603-R005JI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WCR0603-R005JI
1104547-WCR0603-R005JI
Chip Resistor - Surface Mount - WCR0603-R005JI 1104547-WCR0603-R005JI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104547-WCR0603-R005 JI Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 0 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603SAF0000T5EWCR0 603R005JI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104547-WCR0603-R005JI
Packaging: Tape & Reel
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 0 Ω
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): MC0603SAF0000T5EWCR0603R005JI;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Tt Electronics/welwyn - 45Y9019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Tt Electronics/welwyn
45Y9019
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Tt Electronics/welwyn 45Y9019
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 0 ohm, 100 mW, 5%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 0 ohm, 100 mW, 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1104547-WCR0603-R005JI 45Y9019
Product Name Chip Resistor - Surface Mount - WCR0603-R005JI Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 0 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details