Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 3.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0603-3K3FI

Description
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 3.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 3.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 3.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3400 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 3.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3400
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 3.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3400
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 3.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 3.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3400
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 3.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details